Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SJ115

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158392-2SJ115 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ115 Alternative Parts (Cross-Reference): FQA36P15-F109; FQA36P15-NL; FQA36P15; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158392-2SJ115 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ115 Alternative Parts (Cross-Reference): FQA36P15-F109; FQA36P15-NL; FQA36P15; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158392-2SJ115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158392-2SJ115
Discrete Semiconductor Products 158392-2SJ115
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158392-2SJ115 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ115 Alternative Parts (Cross-Reference): FQA36P15-F109; FQA36P15-NL; FQA36P15; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158392-2SJ115
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ115
Alternative Parts (Cross-Reference): FQA36P15-F109; FQA36P15-NL; FQA36P15;
Introduction Date: April 09, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
160V 8A MOSFET Transistor
288-2SJ115
160V 8A MOSFET Transistor 288-2SJ115
Trans MOSFET P-CH Si 160V 8A 3-Pin(3+Tab) TO-3PN Product overview: 2SJ115 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ115 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 160V 8A 3-Pin(3+Tab) TO-3PN Product overview: 2SJ115 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ115 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158392-2SJ115 288-2SJ115
Product Name Discrete Semiconductor Products 160V 8A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 310 mA N-channel Trench MOSFET - 2N7002BKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
6 suppliers
CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers