Bipolar (BJT) Transistor NPN 60V 2A 100MHz 900mW Through Hole TO-92MOD
TRANS NPN 60V 2A TO92MOD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2695T6F(J-ND | 2SD2695,T6F(J |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |