TRANS NPN 100V 3A TO220NIS Product overview: 2SD2257(CANO,A,Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2257(CANO,A,Q
Bipolar (BJT) Transistor NPN 100V 3A 2W Through Hole TO-220NIS
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1004598-2SD2257(CANO
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1.5mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
TRANS NPN 100V 3A TO220NIS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2257(CANO,A,Q) | 2SD2257(CANOAQ)-ND | 1004598-2SD2257(CANO,A,Q) | 2SD2257(CANO,A,Q) |
| Product Name | 100V 3A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2257(CANO,A,Q) | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220NIS | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 100 volts | 100 volts |