Toshiba America Electronic Components, Inc. 60V 3A Bipolar Transistor 2SD2012(F)

Description
Trans GP BJT NPN 60V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SD2012(F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2012(F) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SD2012(F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2012(F) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Bipolar Transistor
283-2SD2012(F)
60V 3A Bipolar Transistor 283-2SD2012(F)
Trans GP BJT NPN 60V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SD2012(F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2012(F) can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SD2012(F) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2012(F) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SD2012(F) - 1037403-2SD2012(F) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD2012(F)
1037403-2SD2012(F)
TRANSISTORS - RF Transistors (BJT) - 2SD2012(F) 1037403-2SD2012(F)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037403-2SD2012(F) Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): KSC5027OTU; KSC5603DTU; MJE172STU; ZTX1053A; ZTX689BSTZ; ZTX1149A2SD2012F; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 2 W Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Max Collector Current: 3 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037403-2SD2012(F)
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): KSC5027OTU; KSC5603DTU; MJE172STU; ZTX1053A; ZTX689BSTZ; ZTX1149A2SD2012F;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 60 V
Max Collector Current: 3 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SD2012(F) 1037403-2SD2012(F)
Product Name 60V 3A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SD2012(F)
IC(max) 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BC850CWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details