Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157444-2SC6126
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC6126
Alternative Parts (Cross-Reference): 2SCR533PFRAT100; TSD2150ACYRM; 2SCR533P5T100; 2SC5824T100;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Trans GP BJT NPN 50V 3A 2500mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC6126 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 2500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 2500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6126 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 157444-2SC6126 | 276-2SC6126 |
| Product Name | Discrete Semiconductor Products | 50V 3A 2500mW Bipolar Transistor |
| Package Type | SOT3 |