Toshiba America Electronic Components, Inc. 20V 5A Bipolar Transistor 2SC6052

Description
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6052 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6052 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6052 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6052 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A Bipolar Transistor
276-2SC6052
20V 5A Bipolar Transistor 276-2SC6052
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6052 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6052 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC6052 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6052 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157416-2SC6052 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157416-2SC6052
Discrete Semiconductor Products 157416-2SC6052
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157416-2SC6052 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC6052 Alternative Parts (Cross-Reference): KTC3072D-RTF/HU; 2SD2118Q; 2SD2118TLQ; 2SD2118QTl; Introduction Date: December 21, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157416-2SC6052
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC6052
Alternative Parts (Cross-Reference): KTC3072D-RTF/HU; 2SD2118Q; 2SD2118TLQ; 2SD2118QTl;
Introduction Date: December 21, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC6052 157416-2SC6052
Product Name 20V 5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data