Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157410-2SC6042
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: MSTM
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 375V
Max Vce (sat): 1V @ 100mA, 800mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
TRANS NPN 1A 375V SC71 Product overview: 2SC6042 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 375V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 375V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6042 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 157410-2SC6042 | 276-2SC6042 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC6042 | 1A 375V Bipolar Transistor |
| Polarity | NPN; NPN | NPN |