Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 762746-2SC6040(TPF2,
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: SC-71
Power - Max: 1W
Transistor Type: NPN
Family Name: 2SC6040
Categories: Discrete Semiconductor Products
Manufacturer Package: MSTM
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 800mA
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 100mA, 5V
Alternative Parts (Cross-Reference): 2SC4645D; 2SC4645; 2SC4645C; ;
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 800V 1A 1W Through Hole MSTM
TRANS NPN 800V 1A MSTM Product overview: 2SC6040(TPF2,Q,M) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6040(TPF2,Q,M
TRANS NPN 800V 1A MSTM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762746-2SC6040(TPF2,Q,M) | 2SC6040(TPF2QM)-ND | 276-2SC6040(TPF2,Q,M) | 2SC6040(TPF2,Q,M) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC6040(TPF2,Q,M) | Single Bipolar Transistors | 800V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3 | SC-71 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk |