Toshiba Electronics (UK) Ltd Single Bipolar Transistors 2SC6026MFVGR,L3F

Description
Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC6026MFVGRL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6026MFVGRL3FTR-ND
Single Bipolar Transistors 2SC6026MFVGRL3FTR-ND
Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM

Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM

Buy Now Datasheet
Single Bipolar Transistors - 2SC6026MFVGRL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6026MFVGRL3FCT-ND
Single Bipolar Transistors 2SC6026MFVGRL3FCT-ND
Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM

Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM

Buy Now Datasheet
Single Bipolar Transistors - 2SC6026MFVGRL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC6026MFVGRL3FDKR-ND
Single Bipolar Transistors 2SC6026MFVGRL3FDKR-ND
Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM

Bipolar (BJT) Transistor NPN 50V 150mA 60MHz 150mW Surface Mount VESM

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC6026MFVGR,L3F - 096889-2SC6026MFVGR,L3F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC6026MFVGR,L3F
096889-2SC6026MFVGR,L3F
TRANSISTORS - Transistors (BJT) - Single - 2SC6026MFVGR,L3F 096889-2SC6026MFVGR,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096889-2SC6026MFVGR, L3F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Family Name: 2SC6026MFVGR Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VESM Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): 2SC5658-SRMG; 2SC5658-RRMG; 2SC5658-S RDG; 2SC5658Q; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096889-2SC6026MFVGR,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Family Name: 2SC6026MFVGR
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VESM
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): 2SC5658-SRMG; 2SC5658-RRMG; 2SC5658-S RDG; 2SC5658Q;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC6026MFVGR,L3F
50V 0.15A Bipolar Transistor 276-2SC6026MFVGR,L3F
TRANS NPN 50V 0.15A VESM Product overview: 2SC6026MFVGR,L3F from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6026MFVGR,L3F can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A VESM Product overview: 2SC6026MFVGR,L3F from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6026MFVGR,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6026MFVGR,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6026MFVGR,L3F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6026MFVGR,L3F
TRANS NPN 50V 0.15A VESM

TRANS NPN 50V 0.15A VESM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC6026MFVGRL3FTR-ND 096889-2SC6026MFVGR,L3F 276-2SC6026MFVGR,L3F 2SC6026MFVGR,L3F
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC6026MFVGR,L3F 50V 0.15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type SOT-723 SOT3; VESM Tape & Reel (TR)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers