Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 855225-2SC5714(TE12L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 20 V 4 A - 1 W Surface Mount PW-MINI
Package: Box
Package: TO-243AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PW-MINI
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Other Part Number: 264-2SC5714(TE12LZF)
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 855225-2SC5714(TE12L,ZF) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5714(TE12L,ZF) |
| TJ | 150 C (302 F) |