Toshiba America Electronic Components, Inc. 10V 4A 1000mW Bipolar Transistor 2SC5713

Description
Trans GP BJT NPN 10V 4A 1000mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC5713 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 4A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5713 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 10V 4A 1000mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC5713 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 4A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5713 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 4A 1000mW Bipolar Transistor
276-2SC5713
10V 4A 1000mW Bipolar Transistor 276-2SC5713
Trans GP BJT NPN 10V 4A 1000mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC5713 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 4A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5713 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 10V 4A 1000mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC5713 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 4A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5713 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157258-2SC5713 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157258-2SC5713
Discrete Semiconductor Products 157258-2SC5713
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157258-2SC5713 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5713 Alternative Parts (Cross-Reference): 2SC5713(F); 2SC5713(TE12L); FCX1047ATA; FCX1047ATC; Introduction Date: December 16, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157258-2SC5713
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5713
Alternative Parts (Cross-Reference): 2SC5713(F); 2SC5713(TE12L); FCX1047ATA; FCX1047ATC;
Introduction Date: December 16, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5713 157258-2SC5713
Product Name 10V 4A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
80V 1A SOT89 Bipolar Transistor - 276-BCX5310H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers