Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC5669

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157228-2SC5669 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5669 Alternative Parts (Cross-Reference): UD3018G-T3P-T; UD3018L-T3P-T; 2SC5358; 2STC5242; Introduction Date: December 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157228-2SC5669 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5669 Alternative Parts (Cross-Reference): UD3018G-T3P-T; UD3018L-T3P-T; 2SC5358; 2STC5242; Introduction Date: December 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157228-2SC5669 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157228-2SC5669
Discrete Semiconductor Products 157228-2SC5669
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157228-2SC5669 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5669 Alternative Parts (Cross-Reference): UD3018G-T3P-T; UD3018L-T3P-T; 2SC5358; 2STC5242; Introduction Date: December 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157228-2SC5669
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5669
Alternative Parts (Cross-Reference): UD3018G-T3P-T; UD3018L-T3P-T; 2SC5358; 2STC5242;
Introduction Date: December 10, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
230V 15A 2500mW Bipolar Transistor
276-2SC5669
230V 15A 2500mW Bipolar Transistor 276-2SC5669
Trans GP BJT NPN 230V 15A 2500mW 3-Pin(3+Tab) TO-3PB Product overview: 2SC5669 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 2500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 2500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5669 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 230V 15A 2500mW 3-Pin(3+Tab) TO-3PB Product overview: 2SC5669 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 2500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 2500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5669 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157228-2SC5669 276-2SC5669
Product Name Discrete Semiconductor Products 230V 15A 2500mW Bipolar Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data