Toshiba America Electronic Components, Inc. 400V 3A Bipolar Transistor 2SC5459(Q)

Description
Trans GP BJT NPN 400V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5459(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5459(Q) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5459(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5459(Q) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 3A Bipolar Transistor
283-2SC5459(Q)
400V 3A Bipolar Transistor 283-2SC5459(Q)
Trans GP BJT NPN 400V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5459(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5459(Q) can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5459(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5459(Q) can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157090-2SC5459(Q) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157090-2SC5459(Q)
Discrete Semiconductor Products 157090-2SC5459(Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157090-2SC5459(Q) Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC5459 Alternative Parts (Cross-Reference): 2SC4953; 2SC4533; STL128DNFP; PHE13005X/01,127; Introduction Date: July 09, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157090-2SC5459(Q)
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC5459
Alternative Parts (Cross-Reference): 2SC4953; 2SC4533; STL128DNFP; PHE13005X/01,127;
Introduction Date: July 09, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5459(Q) 157090-2SC5459(Q)
Product Name 400V 3A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data