Toshiba America Electronic Components, Inc. 450V 8A Bipolar Transistor 2SC5439

Description
TRANS NPN 450V 8A TO220NIS Product overview: 2SC5439 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5439 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 8A TO220NIS Product overview: 2SC5439 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5439 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 8A Bipolar Transistor
276-2SC5439
450V 8A Bipolar Transistor 276-2SC5439
TRANS NPN 450V 8A TO220NIS Product overview: 2SC5439 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5439 can be used for catalog matching and distributor lookup.

TRANS NPN 450V 8A TO220NIS Product overview: 2SC5439 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5439 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5439 - 197546-2SC5439 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5439
197546-2SC5439
TRANSISTORS - Transistors (BJT) - Single - 2SC5439 197546-2SC5439
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 197546-2SC5439 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 1V @ 640mA, 3.2A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 14 @ 1A, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 197546-2SC5439
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1V @ 640mA, 3.2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 14 @ 1A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC5439 197546-2SC5439
Product Name 450V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5439
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data