Toshiba America Electronic Components, Inc. 12V 0.4A Bipolar Transistor 2SC5376F-B

Description
Trans GP BJT NPN 12V 0.4A 3-Pin ESM Product overview: 2SC5376F-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5376F-B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 12V 0.4A 3-Pin ESM Product overview: 2SC5376F-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5376F-B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.4A Bipolar Transistor
283-2SC5376F-B
12V 0.4A Bipolar Transistor 283-2SC5376F-B
Trans GP BJT NPN 12V 0.4A 3-Pin ESM Product overview: 2SC5376F-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5376F-B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 12V 0.4A 3-Pin ESM Product overview: 2SC5376F-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5376F-B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157045-2SC5376F-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157045-2SC5376F-B
Discrete Semiconductor Products 157045-2SC5376F-B
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 157045-2SC5376F-B Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC5376FB Alternative Parts (Cross-Reference): PBSS2515E/DG; 2SC5585; KTC4072E; PBSS2515E; Introduction Date: January 15, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 157045-2SC5376F-B
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC5376FB
Alternative Parts (Cross-Reference): PBSS2515E/DG; 2SC5585; KTC4072E; PBSS2515E;
Introduction Date: January 15, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5376F-B 157045-2SC5376F-B
Product Name 12V 0.4A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 216342 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details