Toshiba Semiconductor & Storage Products 2SC5376-A,LF(B

Description
2SC5376 - Transistor Silicon NPN Epitaxial Type
Request a Quote
Description
2SC5376 - Transistor Silicon NPN Epitaxial Type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2SC5376 is a silicon NPN epitaxial transistor for audio frequency general purpose amplification, muting, and switching applications. It is packaged in a standard case with a weight of 2.4 mg. Maximum ratings include a collector-emitter voltage of 12 V, a collector current of 400 mA, and a power dissipation of 100 mW. The transistor features a low collector-emitter saturation voltage of 15 mV at IC = 10 mA and IB = 0.5 mA, a DC current gain (hFE) ranging from 300 to 1000, and a transition frequency of 80 to 130 MHz. Junction and storage temperature ranges are from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

2SC5376 is a silicon NPN epitaxial transistor for audio frequency general purpose amplification, muting, and switching applications. It is packaged in a standard case with a weight of 2.4 mg. Maximum ratings include a collector-emitter voltage of 12 V, a collector current of 400 mA, and a power dissipation of 100 mW. The transistor features a low collector-emitter saturation voltage of 15 mV at IC = 10 mA and IB = 0.5 mA, a DC current gain (hFE) ranging from 300 to 1000, and a transition frequency of 80 to 130 MHz. Junction and storage temperature ranges are from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC5376-A,LF(B - Rochester Electronics
Newburyport, MA, United States
2SC5376 - Transistor Silicon NPN Epitaxial Type

2SC5376 - Transistor Silicon NPN Epitaxial Type

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SC5376-A,LF(B
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details