Toshiba Corporation 800V 3A DC-DC Converter IC 2SC5361

Description
NPN TRIPLE DIFFUSED TYPE (SWITCHING REGULATOR, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER APPLICATIONS) / Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220FL Product overview: 2SC5361 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800V, 3A, DC-DC Converter IC, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5361 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN TRIPLE DIFFUSED TYPE (SWITCHING REGULATOR, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER APPLICATIONS) / Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220FL Product overview: 2SC5361 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800V, 3A, DC-DC Converter IC, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5361 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800V 3A DC-DC Converter IC - 283-2SC5361 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A DC-DC Converter IC
283-2SC5361
800V 3A DC-DC Converter IC 283-2SC5361
NPN TRIPLE DIFFUSED TYPE (SWITCHING REGULATOR, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER APPLICATIONS) / Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220FL Product overview: 2SC5361 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800V, 3A, DC-DC Converter IC, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5361 can be used for catalog matching and distributor lookup.

NPN TRIPLE DIFFUSED TYPE (SWITCHING REGULATOR, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER APPLICATIONS) / Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220FL Product overview: 2SC5361 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800V, 3A, DC-DC Converter IC, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5361 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 283-2SC5361
Product Name 800V 3A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details