Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037225-2SC5353(Q)
Length: 10 mm
Mounting: SMD (SMT)
Polarity: NPN
Number of Elements: 1
Power Dissipation: 2 W
Height: 8.1 mm
Number of Pins: 3
Width: 4.5 mm
Categories: RF Transistors(BJT)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): 900 V
Collector Emitter Voltage (VCEO): 800 V
Emitter Base Voltage (VEBO): 7 V
Max Collector Current: 3 A
Collector Emitter Saturation Voltage: 1 V
Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220NIS Product overview: 2SC5353(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5353(Q) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1037225-2SC5353(Q) | 283-2SC5353(Q) |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5353(Q) | 800V 3A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | TO-220; SOT3; TO-220 | |
| PD | 2000 milliwatts | 2 milliwatts |
| Output Power | ? to 2 watts |