Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC5232-B

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156986-2SC5232-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5232B Alternative Parts (Cross-Reference): 2SC5232-B(TE85L); CMPT2369TRPBFREE; KTN2369AS; CMPT2369PBFREE; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156986-2SC5232-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5232B Alternative Parts (Cross-Reference): 2SC5232-B(TE85L); CMPT2369TRPBFREE; KTN2369AS; CMPT2369PBFREE; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156986-2SC5232-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156986-2SC5232-B
Discrete Semiconductor Products 156986-2SC5232-B
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156986-2SC5232-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5232B Alternative Parts (Cross-Reference): 2SC5232-B(TE85L); CMPT2369TRPBFREE; KTN2369AS; CMPT2369PBFREE; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156986-2SC5232-B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5232B
Alternative Parts (Cross-Reference): 2SC5232-B(TE85L); CMPT2369TRPBFREE; KTN2369AS; CMPT2369PBFREE;
Introduction Date: November 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-2SC5232-B
12V 0.5A Bipolar Transistor 276-2SC5232-B
Trans GP BJT NPN 12V 0.5A 3-Pin S-Mini Product overview: 2SC5232-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5232-B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 12V 0.5A 3-Pin S-Mini Product overview: 2SC5232-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5232-B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156986-2SC5232-B 276-2SC5232-B
Product Name Discrete Semiconductor Products 12V 0.5A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCX5516E6433HTMA1 - 1022811-BCX5516E6433HTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT89; PG-SOT89
View Details
3 suppliers