Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC5199-R

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156968-2SC5199-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5199R Alternative Parts (Cross-Reference): KTC4468R; KTC4468; KTC4468O; 2SC2837-T; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156968-2SC5199-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5199R Alternative Parts (Cross-Reference): KTC4468R; KTC4468; KTC4468O; 2SC2837-T; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156968-2SC5199-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156968-2SC5199-R
Discrete Semiconductor Products 156968-2SC5199-R
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156968-2SC5199-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5199R Alternative Parts (Cross-Reference): KTC4468R; KTC4468; KTC4468O; 2SC2837-T; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156968-2SC5199-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5199R
Alternative Parts (Cross-Reference): KTC4468R; KTC4468; KTC4468O; 2SC2837-T;
Introduction Date: October 03, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
160V 12A 120000mW Bipolar Transistor
276-2SC5199-R
160V 12A 120000mW Bipolar Transistor 276-2SC5199-R
Trans GP BJT NPN 160V 12A 120000mW 3-Pin(3+Tab) TO-3PL Product overview: 2SC5199-R from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 12A, 120000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 12A, 120000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5199-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 160V 12A 120000mW 3-Pin(3+Tab) TO-3PL Product overview: 2SC5199-R from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 12A, 120000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 12A, 120000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5199-R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156968-2SC5199-R 276-2SC5199-R
Product Name Discrete Semiconductor Products 160V 12A 120000mW Bipolar Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data