140V 100W 80@1A,5V 10A NPN TO-3P-3 Bipolar Transistors - BJT ROHS
140V 100W 80@1A,5V 10A NPN TO-3P-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SC5198-O(S1,E,S) | 2SC5198-O(S1,E,S) |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-3 | |
| IC(max) | 10000 milliamps | |
| VCEO | 140 volts |