Toshiba America Electronic Components, Inc. 5A 400V TO220 Bipolar Transistor 2SC5172

Description
TRANS NPN 5A 400V TO220-3 Product overview: 2SC5172 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 400V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5172 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 5A 400V TO220-3 Product overview: 2SC5172 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 400V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5172 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 400V TO220 Bipolar Transistor
276-2SC5172
5A 400V TO220 Bipolar Transistor 276-2SC5172
TRANS NPN 5A 400V TO220-3 Product overview: 2SC5172 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 400V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5172 can be used for catalog matching and distributor lookup.

TRANS NPN 5A 400V TO220-3 Product overview: 2SC5172 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 400V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5172 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5172 - 156938-2SC5172 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5172
156938-2SC5172
TRANSISTORS - Transistors (BJT) - Single - 2SC5172 156938-2SC5172
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156938-2SC5172 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 2A Collector Cut-off Current(Max): 20μA (ICBO) Typical Gain (hFE) (Min): 20 @ 500mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156938-2SC5172
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 250mA, 2A
Collector Cut-off Current(Max): 20μA (ICBO)
Typical Gain (hFE) (Min): 20 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC5172 156938-2SC5172
Product Name 5A 400V TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5172
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data