Toshiba America Electronic Components, Inc. 2A 180V TO220 Bipolar Transistor 2SC5171

Description
TRANS NPN 2A 180V TO220-3 Product overview: 2SC5171 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 180V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 180V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5171 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 2A 180V TO220-3 Product overview: 2SC5171 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 180V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 180V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5171 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 180V TO220 Bipolar Transistor
276-2SC5171
2A 180V TO220 Bipolar Transistor 276-2SC5171
TRANS NPN 2A 180V TO220-3 Product overview: 2SC5171 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 180V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 180V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5171 can be used for catalog matching and distributor lookup.

TRANS NPN 2A 180V TO220-3 Product overview: 2SC5171 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 180V, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 180V, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5171 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5171 - 075512-2SC5171 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5171
075512-2SC5171
TRANSISTORS - Transistors (BJT) - Single - 2SC5171 075512-2SC5171
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075512-2SC5171 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 1V @ 100mA, 1A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075512-2SC5171
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 1V @ 100mA, 1A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC5171 075512-2SC5171
Product Name 2A 180V TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5171
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data