Trans RF BJT NPN 10V 0.03A 100mW 3-Pin SSM T/R Product overview: 2SC5108-Y,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.03A, 100mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.03A, 100mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5108-Y,LF(T can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027653-2SC5108-Y,LF
Packaging: Tape & Reel (TR)
Gain: 11 dB
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SC5108-Y,LF(T2SC510
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 100 mW
Max Breakdown Voltage: 10 V
Collector Emitter Breakdown Voltage: 10 V
Max Collector Current: 30 mA
Transition Frequency: 6 GHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5108-Y,LF(T | 1027653-2SC5108-Y,LF(T |
| Product Name | 10V 0.03A 100mW Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5108-Y,LF(T |
| Package Type | Tape and Reel | SOT3 |
| Packing Method | Tape and Reel | Tape Reel; Tape & Reel (TR) |
| IC(max) | 30 milliamps | |
| VCBO | 20 volts | |
| Power Gain | 11 dB | 11 dB |