Toshiba Electronics (UK) Ltd 12V 7GHZ Bipolar Transistor 2SC5086-Y,LF

Description
RF TRANS NPN 12V 7GHZ SSM Product overview: 2SC5086-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5086-Y,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 12V 7GHZ SSM Product overview: 2SC5086-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5086-Y,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 7GHZ Bipolar Transistor
283-2SC5086-Y,LF
12V 7GHZ Bipolar Transistor 283-2SC5086-Y,LF
RF TRANS NPN 12V 7GHZ SSM Product overview: 2SC5086-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5086-Y,LF can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 7GHZ SSM Product overview: 2SC5086-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5086-Y,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5086-Y,LF - 097512-2SC5086-Y,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5086-Y,LF
097512-2SC5086-Y,LF
TRANSISTORS - RF Transistors (BJT) - 2SC5086-Y,LF 097512-2SC5086-Y,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097512-2SC5086-Y,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB @ 500MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SSM Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 120 @ 20mA, 10V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097512-2SC5086-Y,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSM
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 120 @ 20mA, 10V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5086-Y,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5086-Y,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5086-Y,LF
RF TRANS NPN 12V 7GHZ SSM

RF TRANS NPN 12V 7GHZ SSM

Supplier's Site
Bipolar RF Transistors - 2SC5086-Y,LF - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5086-Y,LF
Bipolar RF Transistors 2SC5086-Y,LF
RF TRANS NPN 12V 7GHZ SSM

RF TRANS NPN 12V 7GHZ SSM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5086-Y,LF 097512-2SC5086-Y,LF 2SC5086-Y,LF 2SC5086-Y,LF
Product Name 12V 7GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC5086-Y,LF Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; SSM SC-75, SOT-416
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 12 volts 12 volts 12 volts
Noise Figure 1 dB 1 dB
TJ 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data