TRANSISTOR NPN MM S-MINI Product overview: 2SC5084YTE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5084YTE85LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096255-2SC5084YTE85L
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 120 @ 20mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
12V 150mW 120@20mA,10V 80mA NPN SC-59 Bipolar (BJT) ROHS
Bipolar Transistors - BJT Radio-Freq Bipolar 80mA 150mW 12V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5084YTE85LF | 096255-2SC5084YTE85LF | 2SC5084YTE85LF | 2SC5084YTE85LF |
| Product Name | Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5084YTE85LF | Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | ||
| Package Type | Reel - TR | SOT3; SC-59 | ||
| Packing Method | Reel - TR | Tape Reel; Reel - TR | ||
| Noise Figure | 1.1 dB | 1.1 dB |