Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 106690-2SC5066-O,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSM
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 7GHZ SSM Product overview: 2SC5066-O,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5066-O,LF can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 7GHZ SSM
RF TRANS NPN 12V 7GHZ SSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106690-2SC5066-O,LF | 283-2SC5066-O,LF | 2SC5066-O,LF | 2SC5066-O,LF |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5066-O,LF | 12V 7GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SSM | Tape & Reel (TR) | SC-75, SOT-416 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 12 volts | 12 volts | 12 volts | |
| Noise Figure | 1 dB | 1 dB |