Toshiba Corporation 600V 12A Bipolar Transistor 2SC5048

Description
NPN TRIPLE DIFFUSED MESA TYPE (HOREZONTAL DEFLECTION OUTPUT FOR HIGH RESOLUTION DISPLAY, COLOR TV HIGH SPEED SWITCHING APPLICATIONS) / Trans GP BJT NPN 600V 12A 3-Pin(3+Tab) TO-3P(HIS) Product overview: 2SC5048 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5048 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN TRIPLE DIFFUSED MESA TYPE (HOREZONTAL DEFLECTION OUTPUT FOR HIGH RESOLUTION DISPLAY, COLOR TV HIGH SPEED SWITCHING APPLICATIONS) / Trans GP BJT NPN 600V 12A 3-Pin(3+Tab) TO-3P(HIS) Product overview: 2SC5048 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5048 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 12A Bipolar Transistor
276-2SC5048
600V 12A Bipolar Transistor 276-2SC5048
NPN TRIPLE DIFFUSED MESA TYPE (HOREZONTAL DEFLECTION OUTPUT FOR HIGH RESOLUTION DISPLAY, COLOR TV HIGH SPEED SWITCHING APPLICATIONS) / Trans GP BJT NPN 600V 12A 3-Pin(3+Tab) TO-3P(HIS) Product overview: 2SC5048 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5048 can be used for catalog matching and distributor lookup.

NPN TRIPLE DIFFUSED MESA TYPE (HOREZONTAL DEFLECTION OUTPUT FOR HIGH RESOLUTION DISPLAY, COLOR TV HIGH SPEED SWITCHING APPLICATIONS) / Trans GP BJT NPN 600V 12A 3-Pin(3+Tab) TO-3P(HIS) Product overview: 2SC5048 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5048 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-2SC5048
Product Name 600V 12A Bipolar Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
65 V, 100 mA NPN/PNP general-purpose double transistor - BC846BPNH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details