Toshiba America Electronic Components, Inc. 50V 0.15A Bipolar Transistor 2SC4944

Description
TRANS 2NPN 50V 0.15A USV Product overview: 2SC4944 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2SC4944 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 50V 0.15A USV Product overview: 2SC4944 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2SC4944 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
277-2SC4944
50V 0.15A Bipolar Transistor 277-2SC4944
TRANS 2NPN 50V 0.15A USV Product overview: 2SC4944 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2SC4944 can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.15A USV Product overview: 2SC4944 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2SC4944 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - 2SC4944 - 156810-2SC4944 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2SC4944
156810-2SC4944
TRANSISTORS - Transistors (BJT) - Arrays - 2SC4944 156810-2SC4944
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156810-2SC4944 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: 2 NPN (Dual) Matched Pair, Common Emitter Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: USV Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156810-2SC4944
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: 2 NPN (Dual) Matched Pair, Common Emitter
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USV
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-2SC4944 156810-2SC4944
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - 2SC4944
Polarity NPN NPN; 2 NPN (Dual) Matched Pair, Common Emitter
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT-23 Bipolar Transistor - 276-BC848BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details