Toshiba America Electronic Components, Inc. 600V 1A Bipolar Transistor 2SC4942

Description
Trans GP BJT NPN 600V 1A 3-Pin(2+Tab) SC-84 Product overview: 2SC4942 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4942 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 600V 1A 3-Pin(2+Tab) SC-84 Product overview: 2SC4942 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4942 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Bipolar Transistor
276-2SC4942
600V 1A Bipolar Transistor 276-2SC4942
Trans GP BJT NPN 600V 1A 3-Pin(2+Tab) SC-84 Product overview: 2SC4942 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4942 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 600V 1A 3-Pin(2+Tab) SC-84 Product overview: 2SC4942 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4942 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156806-2SC4942 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156806-2SC4942
Discrete Semiconductor Products 156806-2SC4942
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156806-2SC4942 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4942 Alternative Parts (Cross-Reference): 2SC4942-A; STX0560; STX0560-AP; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156806-2SC4942
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4942
Alternative Parts (Cross-Reference): 2SC4942-A; STX0560; STX0560-AP;
Introduction Date: April 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4942 156806-2SC4942
Product Name 600V 1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data