Toshiba America Electronic Components, Inc. 230V 1A Bipolar Transistor 2SC4793

Description
TRANS NPN 230V 1A TO220NIS Product overview: 2SC4793 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4793 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 230V 1A TO220NIS Product overview: 2SC4793 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4793 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 1A Bipolar Transistor
276-2SC4793
230V 1A Bipolar Transistor 276-2SC4793
TRANS NPN 230V 1A TO220NIS Product overview: 2SC4793 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4793 can be used for catalog matching and distributor lookup.

TRANS NPN 230V 1A TO220NIS Product overview: 2SC4793 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4793 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC4793 - 075503-2SC4793 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4793
075503-2SC4793
TRANSISTORS - Transistors (BJT) - Single - 2SC4793 075503-2SC4793
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075503-2SC4793 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 1.5V @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075503-2SC4793
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 53694073 - Radwell International
Willingboro, NJ, United States
Transistor
53694073
Transistor 53694073
DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, BIPOLAR, 230 VOLTS, 1 AMP, TO-220NIS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, BIPOLAR, 230 VOLTS, 1 AMP, TO-220NIS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 276-2SC4793 075503-2SC4793 53694073
Product Name 230V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4793 Transistor
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data