Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC4667-Y

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156657-2SC4667-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4667Y Alternative Parts (Cross-Reference): 2SC4667-Y(TE85R); 2SC4667-Y(TE85L); 2SC4452-E; 2SC4176B34; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156657-2SC4667-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4667Y Alternative Parts (Cross-Reference): 2SC4667-Y(TE85R); 2SC4667-Y(TE85L); 2SC4452-E; 2SC4176B34; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156657-2SC4667-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156657-2SC4667-Y
Discrete Semiconductor Products 156657-2SC4667-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156657-2SC4667-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4667Y Alternative Parts (Cross-Reference): 2SC4667-Y(TE85R); 2SC4667-Y(TE85L); 2SC4452-E; 2SC4176B34; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156657-2SC4667-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4667Y
Alternative Parts (Cross-Reference): 2SC4667-Y(TE85R); 2SC4667-Y(TE85L); 2SC4452-E; 2SC4176B34;
Introduction Date: June 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
15V 0.2A Bipolar Transistor
276-2SC4667-Y
15V 0.2A Bipolar Transistor 276-2SC4667-Y
Trans GP BJT NPN 15V 0.2A 3-Pin USM Product overview: 2SC4667-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4667-Y can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.2A 3-Pin USM Product overview: 2SC4667-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4667-Y can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156657-2SC4667-Y 276-2SC4667-Y
Product Name Discrete Semiconductor Products 15V 0.2A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT-23 Bipolar Transistor - 276-BC858CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers