Toshiba America Electronic Components, Inc. 50V 0.15A Bipolar Transistor 2SC4666-B

Description
Trans GP BJT NPN 50V 0.15A 3-Pin USM Product overview: 2SC4666-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4666-B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.15A 3-Pin USM Product overview: 2SC4666-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4666-B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC4666-B
50V 0.15A Bipolar Transistor 276-2SC4666-B
Trans GP BJT NPN 50V 0.15A 3-Pin USM Product overview: 2SC4666-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4666-B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 3-Pin USM Product overview: 2SC4666-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4666-B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156652-2SC4666-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156652-2SC4666-B
Discrete Semiconductor Products 156652-2SC4666-B
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156652-2SC4666-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4666B Alternative Parts (Cross-Reference): 2SC4666-B(TE85R); 2SC4666-B(TE85L); 2SC4081Q; 2SC4081-C-TP; Introduction Date: August 20, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156652-2SC4666-B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4666B
Alternative Parts (Cross-Reference): 2SC4666-B(TE85R); 2SC4666-B(TE85L); 2SC4081Q; 2SC4081-C-TP;
Introduction Date: August 20, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4666-B 156652-2SC4666-B
Product Name 50V 0.15A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 274936P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details