Toshiba America Electronic Components, Inc. 300V 0.1A Bipolar Transistor 2SC4497-O

Description
Trans GP BJT NPN 300V 0.1A 3-Pin S-Mini Product overview: 2SC4497-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4497-O can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.1A 3-Pin S-Mini Product overview: 2SC4497-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4497-O can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.1A Bipolar Transistor
276-2SC4497-O
300V 0.1A Bipolar Transistor 276-2SC4497-O
Trans GP BJT NPN 300V 0.1A 3-Pin S-Mini Product overview: 2SC4497-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4497-O can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.1A 3-Pin S-Mini Product overview: 2SC4497-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4497-O can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156523-2SC4497-O - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156523-2SC4497-O
Discrete Semiconductor Products 156523-2SC4497-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 156523-2SC4497-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4497-O Alternative Parts (Cross-Reference): 2SC4497-O(TE85R); 2SC4497-O(TE85L); 2SC4497-O(F); 2SC4061KT146P; Introduction Date: December 17, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156523-2SC4497-O
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4497-O
Alternative Parts (Cross-Reference): 2SC4497-O(TE85R); 2SC4497-O(TE85L); 2SC4497-O(F); 2SC4061KT146P;
Introduction Date: December 17, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4497-O 156523-2SC4497-O
Product Name 300V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 6697565P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details