Toshiba America Electronic Components, Inc. TRANSISTORS - RF Transistors (BJT) - 2SC4322TE85L 2SC4322TE85L

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037221-2SC4322TE85L Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4322TE85L2SC4322( TE85L); 2SC4322-TE85L; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Base Voltage (VCBO): 20 V Collector Emitter Voltage (VCEO): 10 V Max Collector Current: 15 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037221-2SC4322TE85L Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4322TE85L2SC4322( TE85L); 2SC4322-TE85L; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Base Voltage (VCBO): 20 V Collector Emitter Voltage (VCEO): 10 V Max Collector Current: 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4322TE85L - 1037221-2SC4322TE85L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4322TE85L
1037221-2SC4322TE85L
TRANSISTORS - RF Transistors (BJT) - 2SC4322TE85L 1037221-2SC4322TE85L
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037221-2SC4322TE85L Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): 2SC4322TE85L2SC4322( TE85L); 2SC4322-TE85L; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Base Voltage (VCBO): 20 V Collector Emitter Voltage (VCEO): 10 V Max Collector Current: 15 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037221-2SC4322TE85L
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): 2SC4322TE85L2SC4322(TE85L); 2SC4322-TE85L;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Base Voltage (VCBO): 20 V
Collector Emitter Voltage (VCEO): 10 V
Max Collector Current: 15 mA

Buy Now
Singapore, Singapore
Bipolar Transistor
283-2SC4322TE85L
Bipolar Transistor 283-2SC4322TE85L
Product overview: 2SC4322TE85L from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4322TE85L can be used for catalog matching and distributor lookup.

Product overview: 2SC4322TE85L from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4322TE85L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1037221-2SC4322TE85L 283-2SC4322TE85L
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4322TE85L Bipolar Transistor
IC(max) 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660455 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848BL3 - 200460-BC848BL3 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT23-3
View Details
2 suppliers