Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 156354-2SC4213-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USM
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 3mA, 30A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 4mA, 2V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS NPN 20V 300MA SC70 Product overview: 2SC4213-A from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 300MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4213-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 156354-2SC4213-A | 276-2SC4213-A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4213-A | 20V 300MA Bipolar Transistor |
| Polarity | NPN; NPN | NPN |