TRANS NPN 120V 0.1A SC70 Product overview: 2SC4117-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4117-GR,LF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 120V 100mA 100MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor NPN 120V 100mA 100MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor NPN 120V 100mA 100MHz 100mW Surface Mount SC-70
Win Source Part Number: 1180228-2SC4117-GR,L
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70
Temperature Range - Operating: 125°C (TJ)
Alternative Parts (Cross-Reference): 2SC4117-GR.LF;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Toshiba Semiconductor and Storage
Other Names: 2SC4117-GRLFCT,2SC41
Base Product Number: 2SC4117
RoHS Status: RoHS non-compliant
TRANS NPN 120V 0.1A SC70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4117-GR,LF | 2SC4117-GRLFCT-ND | 1180228-2SC4117-GR,LF | 2SC4117-GR,LF |
| Product Name | 120V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3 | SC-70 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 120 volts | 120 volts |