Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 100mW Surface Mount SC-70
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075489-2SC4116-Y,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USM
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TRANS NPN 50V 0.15A SC70 Product overview: 2SC4116-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4116-Y,LF can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A SC70
Trans GP BJT NPN 50V 0.15A 3-Pin USM Embossed T/R
50V 100mW 120@2mA,6V 150mA NPN SC-70 Bipolar Transistors - BJT ROHS
TRANS NPN 50V 0.15A SC70
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4116-YLFCT-ND | 075489-2SC4116-Y,LF | 276-2SC4116-Y,LF | 2SC4116-Y,LF | 4669-2SC4116-Y,LF | 2SC4116-Y,LF | 2SC4116-Y,LF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4116-Y,LF | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 50V 0.15A 3-Pin USM Embossed T/R | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT323; SC-70, SOT-323 | SOT3; USM | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Cut Tape (CT) | ||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |