Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SC3862(TE85R) 2SC3862(TE85R)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13821-2SC3862(TE85R) Family Name: 2SC3862 Alternative Parts (Cross-Reference): 2SC3862; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13821-2SC3862(TE85R) Family Name: 2SC3862 Alternative Parts (Cross-Reference): 2SC3862; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3862(TE85R) - 13821-2SC3862(TE85R) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3862(TE85R)
13821-2SC3862(TE85R)
TRANSISTORS - Transistors (BJT) - Single - 2SC3862(TE85R) 13821-2SC3862(TE85R)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13821-2SC3862(TE85R) Family Name: 2SC3862 Alternative Parts (Cross-Reference): 2SC3862; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 13821-2SC3862(TE85R)
Family Name: 2SC3862
Alternative Parts (Cross-Reference): 2SC3862;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
15V 0.05A Bipolar Transistor
276-2SC3862(TE85R)
15V 0.05A Bipolar Transistor 276-2SC3862(TE85R)
Trans RF BJT NPN 15V 0.05A 3-Pin S-Mini T/R Product overview: 2SC3862(TE85R) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3862(TE85R) can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 15V 0.05A 3-Pin S-Mini T/R Product overview: 2SC3862(TE85R) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3862(TE85R) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 13821-2SC3862(TE85R) 276-2SC3862(TE85R)
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3862(TE85R) 15V 0.05A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data