Toshiba America Electronic Components, Inc. 150V 0.05A 1200mW Bipolar Transistor 2SC3423-Y(Q)

Description
Trans GP BJT NPN 150V 0.05A 1200mW 3-Pin(3+Tab) TO-126IS Product overview: 2SC3423-Y(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3423-Y(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 150V 0.05A 1200mW 3-Pin(3+Tab) TO-126IS Product overview: 2SC3423-Y(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3423-Y(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 0.05A 1200mW Bipolar Transistor - 276-2SC3423-Y(Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.05A 1200mW Bipolar Transistor
276-2SC3423-Y(Q)
150V 0.05A 1200mW Bipolar Transistor 276-2SC3423-Y(Q)
Trans GP BJT NPN 150V 0.05A 1200mW 3-Pin(3+Tab) TO-126IS Product overview: 2SC3423-Y(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3423-Y(Q) can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 150V 0.05A 1200mW 3-Pin(3+Tab) TO-126IS Product overview: 2SC3423-Y(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3423-Y(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC3423-Y(Q) - 1037059-2SC3423-Y(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3423-Y(Q)
1037059-2SC3423-Y(Q)
TRANSISTORS - RF Transistors (BJT) - 2SC3423-Y(Q) 1037059-2SC3423-Y(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037059-2SC3423-Y(Q) Polarity: NPN Gain Bandwidth Product: 200 MHz Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): DTC123JKAT146; DTC143ZKAT146; DTC143ZUAT106; MMBT5551LT1G; DTC143ZET1G; MUN5314DW1T1G2SC3423 Y(Q); Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Element Configuration: Single Max Power Dissipation: 5 W Collector Base Voltage (VCBO): 150 V Collector Emitter Voltage (VCEO): 150 V Emitter Base Voltage (VEBO): 5 V hFE Min: 80

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037059-2SC3423-Y(Q)
Polarity: NPN
Gain Bandwidth Product: 200 MHz
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): DTC123JKAT146; DTC143ZKAT146; DTC143ZUAT106; MMBT5551LT1G; DTC143ZET1G; MUN5314DW1T1G2SC3423Y(Q);
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 5 W
Collector Base Voltage (VCBO): 150 V
Collector Emitter Voltage (VCEO): 150 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 80

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3423-Y(Q) 1037059-2SC3423-Y(Q)
Product Name 150V 0.05A 1200mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3423-Y(Q)
IC(max) 50 milliamps
VCBO 150 volts
PD 1200 milliwatts 5000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data