Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC3422-O

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155797-2SC3422-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3422O Alternative Parts (Cross-Reference): BD17516S; BD17516STU; BD437-BP; BD437-BP-HF; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155797-2SC3422-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3422O Alternative Parts (Cross-Reference): BD17516S; BD17516STU; BD437-BP; BD437-BP-HF; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155797-2SC3422-O - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155797-2SC3422-O
Discrete Semiconductor Products 155797-2SC3422-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155797-2SC3422-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3422O Alternative Parts (Cross-Reference): BD17516S; BD17516STU; BD437-BP; BD437-BP-HF; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155797-2SC3422-O
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3422O
Alternative Parts (Cross-Reference): BD17516S; BD17516STU; BD437-BP; BD437-BP-HF;
Introduction Date: October 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
40V 3A Bipolar Transistor
276-2SC3422-O
40V 3A Bipolar Transistor 276-2SC3422-O
Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-126IS Product overview: 2SC3422-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3422-O can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-126IS Product overview: 2SC3422-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3422-O can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155797-2SC3422-O 276-2SC3422-O
Product Name Discrete Semiconductor Products 40V 3A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data