Trans GP BJT NPN 20V 5A 1500mW 3-Pin(3+Tab) TO-126IS Product overview: 2SC3420-BL(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3420-BL(Q) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192217-2SC3420-BL(Q
Categories: RF Transistors(BJT)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC3420-BL(Q) | 1192217-2SC3420-BL(Q) |
| Product Name | 20V 5A 1500mW Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC3420-BL(Q) |
| IC(max) | 5000 milliamps |