Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC3381-BL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155773-2SC3381-BL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3381BL Introduction Date: November 27, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155773-2SC3381-BL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3381BL Introduction Date: November 27, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155773-2SC3381-BL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155773-2SC3381-BL
Discrete Semiconductor Products 155773-2SC3381-BL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155773-2SC3381-BL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3381BL Introduction Date: November 27, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155773-2SC3381-BL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3381BL
Introduction Date: November 27, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
80V 0.1A Bipolar Transistor
276-2SC3381-BL
80V 0.1A Bipolar Transistor 276-2SC3381-BL
Trans GP BJT NPN 80V 0.1A 7-Pin 2-10M1B Product overview: 2SC3381-BL from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3381-BL can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.1A 7-Pin 2-10M1B Product overview: 2SC3381-BL from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3381-BL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155773-2SC3381-BL 276-2SC3381-BL
Product Name Discrete Semiconductor Products 80V 0.1A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data