Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single - 2SC3328-Y,HOF(M 2SC3328-Y,HOF(M

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1004371-2SC3328-Y,HO F(M Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: LSTM Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1004371-2SC3328-Y,HO F(M Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: LSTM Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3328-Y,HOF(M - 1004371-2SC3328-Y,HOF(M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3328-Y,HOF(M
1004371-2SC3328-Y,HOF(M
TRANSISTORS - Transistors (BJT) - Single - 2SC3328-Y,HOF(M 1004371-2SC3328-Y,HOF(M
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1004371-2SC3328-Y,HO F(M Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: LSTM Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1004371-2SC3328-Y,HOF(M
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: LSTM
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2SC3328-YHOF(M-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3328-YHOF(M-ND
Single Bipolar Transistors 2SC3328-YHOF(M-ND
Bipolar (BJT) Transistor NPN 80V 2A 100MHz 900mW Through Hole TO-92MOD

Bipolar (BJT) Transistor NPN 80V 2A 100MHz 900mW Through Hole TO-92MOD

Buy Now Datasheet
Singapore, Singapore
80V 2A Bipolar Transistor
276-2SC3328-Y,HOF(M
80V 2A Bipolar Transistor 276-2SC3328-Y,HOF(M
TRANS NPN 80V 2A TO92MOD Product overview: 2SC3328-Y,HOF(M from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3328-Y,HOF(M can be used for catalog matching and distributor lookup.

TRANS NPN 80V 2A TO92MOD Product overview: 2SC3328-Y,HOF(M from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3328-Y,HOF(M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3328-Y,HOF(M - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3328-Y,HOF(M
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3328-Y,HOF(M
TRANS NPN 80V 2A TO92MOD

TRANS NPN 80V 2A TO92MOD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004371-2SC3328-Y,HOF(M 2SC3328-YHOF(M-ND 276-2SC3328-Y,HOF(M 2SC3328-Y,HOF(M
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3328-Y,HOF(M Single Bipolar Transistors 80V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; LSTM TO-92; TO-226-3, TO-92-3 Long Body Bulk
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data