Trans GP BJT NPN 20V 0.3A 150mW Automotive AEC-Q101 3-Pin S-Mini T/R Product overview: 2SC3326-B,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.3A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 0.3A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3326-B,LF(T can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 20V, 0.3A, TO-236MOD ROHS COMPLIANT: YES
20V 150mW 350@400mA,2V 300mA NPN SOT-23 Bipolar (BJT) ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-2SC3326-B,LF(T | 10AK1270 | 2SC3326-B,LF(T |
| Product Name | Automotive 20V 0.3A 150mW Bipolar Transistor | Transistor, Npn, 20V, 0.3A, To-236Mod Rohs Compliant Toshiba | Transistors |
| Package Type | Tape and Reel | TO-3 | |
| Packing Method | Tape and Reel | ||
| IC(max) | 300 milliamps | ||
| VCBO | 50 volts |