Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A 2SC3326-A

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155720-2SC3326-A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 4mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155720-2SC3326-A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 4mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A - 155720-2SC3326-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A
155720-2SC3326-A
TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A 155720-2SC3326-A
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155720-2SC3326-A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 4mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155720-2SC3326-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-236
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 3mA, 30mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 4mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
20V 0.3A Bipolar Transistor
276-2SC3326-A
20V 0.3A Bipolar Transistor 276-2SC3326-A
TRANS NPN 20V 0.3A S-MINI Product overview: 2SC3326-A from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3326-A can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.3A S-MINI Product overview: 2SC3326-A from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3326-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 155720-2SC3326-A 276-2SC3326-A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A 20V 0.3A Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data