Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A,LF 2SC3326-A,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098584-2SC3326-A,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 4mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098584-2SC3326-A,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 4mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A,LF - 098584-2SC3326-A,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A,LF
098584-2SC3326-A,LF
TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A,LF 098584-2SC3326-A,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098584-2SC3326-A,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 3mA, 30mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 4mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098584-2SC3326-A,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-236
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 3mA, 30mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 4mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 0.3A Bipolar Transistor
276-2SC3326-A,LF
20V 0.3A Bipolar Transistor 276-2SC3326-A,LF
TRANS NPN 20V 0.3A TO236 Product overview: 2SC3326-A,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3326-A,LF can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.3A TO236 Product overview: 2SC3326-A,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3326-A,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC3326-ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3326-ALFDKR-ND
Single Bipolar Transistors 2SC3326-ALFDKR-ND
Bipolar (BJT) Transistor NPN 20V 300mA 30MHz 150mW Surface Mount TO-236

Bipolar (BJT) Transistor NPN 20V 300mA 30MHz 150mW Surface Mount TO-236

Buy Now Datasheet
Single Bipolar Transistors - 2SC3326-ALFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3326-ALFTR-ND
Single Bipolar Transistors 2SC3326-ALFTR-ND
Bipolar (BJT) Transistor NPN 20V 300mA 30MHz 150mW Surface Mount TO-236

Bipolar (BJT) Transistor NPN 20V 300mA 30MHz 150mW Surface Mount TO-236

Buy Now Datasheet
Single Bipolar Transistors - 2SC3326-ALFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3326-ALFCT-ND
Single Bipolar Transistors 2SC3326-ALFCT-ND
Bipolar (BJT) Transistor NPN 20V 300mA 30MHz 150mW Surface Mount TO-236

Bipolar (BJT) Transistor NPN 20V 300mA 30MHz 150mW Surface Mount TO-236

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3326-A,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3326-A,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3326-A,LF
TRANS NPN 20V 0.3A TO236

TRANS NPN 20V 0.3A TO236

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 098584-2SC3326-A,LF 276-2SC3326-A,LF 2SC3326-ALFDKR-ND 2SC3326-A,LF
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3326-A,LF 20V 0.3A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; TO-236 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data