Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single - 2SC3324GRTE85LF 2SC3324GRTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 103513-2SC3324GRTE85 LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 103513-2SC3324GRTE85 LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3324GRTE85LF - 103513-2SC3324GRTE85LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3324GRTE85LF
103513-2SC3324GRTE85LF
TRANSISTORS - Transistors (BJT) - Single - 2SC3324GRTE85LF 103513-2SC3324GRTE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 103513-2SC3324GRTE85 LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-236 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 103513-2SC3324GRTE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-236
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC3324GRTE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3324GRTE85LFTR-ND
Single Bipolar Transistors 2SC3324GRTE85LFTR-ND
Bipolar (BJT) Transistor NPN 120V 100mA 100MHz 150mW Surface Mount TO-236

Bipolar (BJT) Transistor NPN 120V 100mA 100MHz 150mW Surface Mount TO-236

Buy Now Datasheet
Singapore, Singapore
120V 0.1A Bipolar Transistor
276-2SC3324GRTE85LF
120V 0.1A Bipolar Transistor 276-2SC3324GRTE85LF
TRANS NPN 120V 0.1A TO236 Product overview: 2SC3324GRTE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3324GRTE85LF can be used for catalog matching and distributor lookup.

TRANS NPN 120V 0.1A TO236 Product overview: 2SC3324GRTE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3324GRTE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3324GRTE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3324GRTE85LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3324GRTE85LF
TRANS NPN 120V 0.1A TO236

TRANS NPN 120V 0.1A TO236

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC3324GRTE85LF
Bipolar Transistors - BJT 2SC3324GRTE85LF
Bipolar Transistors - BJT Audio Freq Low Audio Freq Low

Bipolar Transistors - BJT Audio Freq Low Audio Freq Low

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 103513-2SC3324GRTE85LF 2SC3324GRTE85LFTR-ND 276-2SC3324GRTE85LF 2SC3324GRTE85LF 2SC3324GRTE85LF
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3324GRTE85LF Single Bipolar Transistors 120V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN
Package Type SOT3; TO-236 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data