Toshiba America Electronic Components, Inc. 80V 5A 1000mW Bipolar Transistor 2SC3303-O(Q)

Description
Trans GP BJT NPN 80V 5A 1000mW 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3303-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3303-O(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 80V 5A 1000mW 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3303-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3303-O(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5A 1000mW Bipolar Transistor
276-2SC3303-O(Q)
80V 5A 1000mW Bipolar Transistor 276-2SC3303-O(Q)
Trans GP BJT NPN 80V 5A 1000mW 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3303-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3303-O(Q) can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 5A 1000mW 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3303-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3303-O(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC3303-O(Q) - 1037104-2SC3303-O(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3303-O(Q)
1037104-2SC3303-O(Q)
TRANSISTORS - RF Transistors (BJT) - 2SC3303-O(Q) 1037104-2SC3303-O(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037104-2SC3303-O(Q) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037104-2SC3303-O(Q)
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC3303-O(Q) 1037104-2SC3303-O(Q)
Product Name 80V 5A 1000mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3303-O(Q)
IC(max) 5000 milliamps
Unlock Full Specs
to access all available technical data