Toshiba America Electronic Components, Inc. 200V 1.5A Bipolar Transistor 2SC3298B-Y

Description
Trans GP BJT NPN 200V 1.5A 3-Pin(3+Tab) 2-10L1A Product overview: 2SC3298B-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3298B-Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 200V 1.5A 3-Pin(3+Tab) 2-10L1A Product overview: 2SC3298B-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3298B-Y can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1.5A Bipolar Transistor
276-2SC3298B-Y
200V 1.5A Bipolar Transistor 276-2SC3298B-Y
Trans GP BJT NPN 200V 1.5A 3-Pin(3+Tab) 2-10L1A Product overview: 2SC3298B-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3298B-Y can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 200V 1.5A 3-Pin(3+Tab) 2-10L1A Product overview: 2SC3298B-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3298B-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155704-2SC3298B-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155704-2SC3298B-Y
Discrete Semiconductor Products 155704-2SC3298B-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155704-2SC3298B-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3298B-Y Introduction Date: August 01, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155704-2SC3298B-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3298B-Y
Introduction Date: August 01, 2000
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3298B-Y 155704-2SC3298B-Y
Product Name 200V 1.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP5616H6327XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers